LTC1565-31IS8#TRPBF - Active Filter from Linear Technology
The LTC1565-31IS8#TRPBF is an innovative continuous time, low noise, low distortion, active RC filter produced by Linear Technology. This high-performance filter is designed to offer a precise, easy-to-use solution for a variety of signal processing applications. The LTC1565-31IS8#TRPBF is particularly suitable for anti-aliasing and reconstruction filters, noise shaping in oversampling A/D and D/A converters, and various other applications that require high-order filtering without the complexity of switched-capacitor filters.
Key Features:
- High Order Filter: It is a 5th order lowpass filter, which provides a sharper cutoff compared to lower order filters.
- Clock-Tunable Cut-Off Frequency: The cut-off frequency is tunable with a single clock, offering flexibility and ease of use.
- Low Noise and Distortion: It is designed to have low noise and low harmonic distortion, maintaining signal integrity.
- Single Supply Operation: It operates from a single 5V supply, simplifying power management in systems.
- Wide Operating Temperature Range: The device can operate over an industrial temperature range from -40°C to 85°C.
Package and Quality:
The LTC1565-31IS8#TRPBF comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications. The product is available in tape and reel packaging, designated with the suffix #TRPBF, which stands for lead-free and RoHS compliant, making it suitable for environmentally sensitive applications. The device is fully tested and guaranteed to meet performance specifications over the specified temperature range, ensuring reliability and consistency in various operating conditions.
Applications:
- Anti-Aliasing Filters
- Digital Audio and Video Equipment
- Data Acquisition Systems
- Telecommunications
- Medical Instrumentation
The LTC1565-31IS8#TRPBF is a testament to Linear Technology's commitment to providing high-quality, precision-engineered solutions for complex signal processing challenges. Its versatility and performance make it an excellent choice for designers looking to enhance their systems with a reliable and effective filtering solution.