EN
  • EN
  • DE

MAX292CSA

Part No MAX292CSA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description LOWPASS SWTCHED-CAPACITOR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630134-MAX292CSA
Ultra Librarian 3D Model Ultra Librarian MAX292CSA CAD Model

Description

Product Overview: MAX292CSA from Maxim Integrated

The MAX292CSA is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter from Maxim Integrated that provides a sharp cutoff characteristic unattainable with classic Butterworth and Chebyshev filters. This precision filter component is designed to operate in diverse applications requiring clean analog signal processing, such as in communication systems, data acquisition, anti-aliasing, and audio applications.

Key Features

  • Filter Order: 8th-order elliptic lowpass filter.
  • Cutoff Frequency: The cutoff frequency is easily set by an external clock or can be adjusted using an external capacitor.
  • Low Distortion: The filter provides low distortion performance, making it suitable for high-fidelity audio applications.
  • Dynamic Range: It offers a high dynamic range, ensuring signal integrity even with small signal levels.
  • Supply Voltage: The device operates from a single +5V supply, simplifying power supply requirements.
  • Package: The MAX292CSA is available in an 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
  • Power-Saving: Features a power-down mode, significantly reducing power consumption when the filter is not in use.

Applications

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing for ADCs
  • Audio processing
  • Instrumentation
  • Signal conditioning

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX292CSA is no exception. The device is built to meet high standards, ensuring consistent performance and durability in a variety of operating conditions.

Conclusion

The MAX292CSA from Maxim Integrated stands out as a versatile and reliable filter solution for designers looking to enhance their signal processing capabilities. With its high-order filter design and user-friendly features, this component is a valuable addition to any project requiring precise analog filtering.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess