EN
  • EN
  • DE

LTC1068-25IG#TRPBF

Part No LTC1068-25IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 4
Filter Order 8th
Voltage - Supply 3.14V ~ 11V, ±3.14V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354133-LTC1068-25IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1068-25IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1068-25IG#TRPBF

The LTC1068-25IG#TRPBF is a high-performance, integrated signal processing component from Analog Devices Inc., designed to deliver precision filtering solutions in a variety of electronic applications. This product is part of the LTC1068 series, which is renowned for its low noise and high accuracy filtering capabilities. The LTC1068-25IG#TRPBF is particularly suitable for filtering in data acquisition systems, signal conditioning modules, and communication equipment.

Key Features

  • Multiple Filter Functions: The device integrates eight filter blocks which can be configured in various combinations to provide lowpass, bandpass, or highpass filter responses, catering to a wide range of signal processing needs.
  • Clock-Tunable Filter: The cutoff frequencies of the filters can be precisely controlled through an external clock, allowing for easy tuning and adaptability to different system requirements.
  • Low Noise Performance: With its exceptional low noise characteristics, the LTC1068-25IG#TRPBF ensures signal integrity, making it ideal for applications that demand high signal-to-noise ratios.
  • High Precision: The device boasts a high degree of precision in filtering applications, which is critical for maintaining the fidelity of the processed signals.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Telecommunications
  • Industrial Process Controls
  • Seismic Data Processing

Product Specifications

  • Supply Voltage: The LTC1068-25IG#TRPBF operates at a single 5V supply voltage, simplifying power supply design.
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliability in various environmental conditions.
  • Packaging: The product is available in a 28-lead SSOP package, which is suitable for compact circuit designs.
  • RoHS Compliant: The LTC1068-25IG#TRPBF adheres to RoHS standards, making it an environmentally friendly choice for electronic design.

With its robust design and flexible configuration options, the LTC1068-25IG#TRPBF from Analog Devices Inc. is a versatile component that meets the stringent requirements of modern electronic systems, offering designers a reliable and high-quality filtering solution.

You May Also Be Interested in

Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4534 $58.9068
5+ $24.1669 $120.8345
7+ $23.4117 $163.8819
9+ $22.6565 $203.9085
12+ $21.9013 $262.8156
16+ $19.6356 $314.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,008 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess