EN
  • EN
  • DE

MAX267BENG

Part No MAX267BENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX267
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212785-MAX267BENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX267BENG CAD Model

Description

The MAX267BENG is a state-of-the-art, precision switched-capacitor filter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is part of the MAX267 series, which are known for their high-performance filtering capabilities. It is specifically engineered to provide users with a flexible and reliable solution for a wide range of signal processing applications.

The MAX267BENG operates as a programmable universal filter, capable of being configured as a low-pass, high-pass, band-pass, or notch filter. This flexibility makes it an ideal choice for various applications, including noise reduction, signal conditioning, data acquisition systems, and communication devices. With its high precision and ease of use, it is particularly well-suited for professional audio equipment, instrumentation, and control systems.

Featuring a clock-tunable frequency range, the MAX267BENG allows users to adjust the filter's characteristics to meet specific requirements. The filter's characteristics can be easily set by external clock or control voltages, providing a convenient way to adapt to different scenarios without the need for complex programming or additional components.

The MAX267BENG boasts a dynamic range of 120dB, ensuring that signals are processed with minimal distortion and high fidelity. Its low noise design and high linearity contribute to its exceptional performance, making it a reliable choice for critical applications where signal integrity is paramount.

Housed in a 24-pin DIP (Dual In-line Package), the MAX267BENG is designed for easy integration into a variety of circuit designs. Its compact form factor is advantageous for space-constrained applications, and its robust construction ensures long-term reliability even in harsh environments.

In summary, the MAX267BENG from Maxim Integrated is a top-tier choice for designers seeking a high-quality, versatile filter that can be easily integrated and configured for a multitude of signal processing tasks. With its exceptional performance and user-friendly features, it stands out as a valuable component in any sophisticated electronic system.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2188 $64.4376
4+ $26.4360 $105.7440
6+ $25.6099 $153.6594
9+ $24.7837 $223.0533
11+ $23.9576 $263.5336
14+ $21.4792 $300.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess