EN
  • EN
  • DE

MF10CCWMX

Part No MF10CCWMX
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description MF10-N Universal Monolithic Dual Switched Capacitor Filter | IC FILTER 200KHZ SWITCH 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) ±9V ~ 14V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MF10-N
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1221754-MF10CCWMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MF10CCWMX CAD Model

Description

The MF10CCWMX from Texas Instruments is a versatile and high-performance dual universal switched capacitor filter. This integrated circuit is designed to operate in a variety of filter configurations such as low-pass, high-pass, band-pass, or notch filters. The MF10CCWMX is capable of functioning in both state-variable and biquad configurations, providing designers with a flexible solution for their signal processing needs.

Key Features

  • Universal Filter Block: Each of the two independent filter blocks can be configured for various filter types, allowing for a wide range of applications.
  • Switched Capacitor Design: The switched capacitor approach offers stability and precision without the need for external resistors or capacitors, simplifying the design and reducing component count.
  • Clock Frequency Range: The device supports a wide clock frequency range, enabling adjustment of the filter's corner frequency without altering its characteristics.
  • Low Sensitivity to External Components: The MF10CCWMX's performance is minimally affected by variations in external components, ensuring consistent operation.
  • Single or Dual Supply Operation: It can operate from a single supply voltage or dual supplies, providing flexibility in different system designs.

Applications

The MF10CCWMX is ideal for a variety of applications that require precise and stable filtering. It is commonly used in:

  • Signal processing and conditioning
  • Audio equipment
  • Data acquisition systems
  • Communication systems
  • Anti-aliasing filters
  • Waveform generation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The MF10CCWMX is no exception, as it is manufactured to the highest standards to ensure consistent performance and durability. This product is suitable for commercial-grade applications where reliability is of utmost importance.

With its flexibility, ease of use, and Texas Instruments' reputation for quality, the MF10CCWMX is an excellent choice for designers looking to implement reliable and precise filtering in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1610 $54.0930
30+ $3.4142 $102.4260
46+ $3.3075 $152.1450
63+ $3.2008 $201.6504
81+ $3.0941 $250.6221
109+ $2.7740 $302.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,101 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess