EN
  • EN
  • DE

M24M02-RDW6TP

Part No M24M02-RDW6TP
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829053-M24M02-RDW6TP
Ultra Librarian 3D Model Ultra Librarian M24M02-RDW6TP CAD Model

Description

STMicroelectronics M24M02-RDW6TP EEPROM

The M24M02-RDW6TP is a high-performance 2 Mbit serial EEPROM from STMicroelectronics designed for a wide range of applications that require reliable and efficient non-volatile memory storage. This EEPROM device utilizes the standard I2C communication protocol, making it easy to integrate into various systems.

Key Features

  • Memory Size: The M24M02-RDW6TP offers a substantial storage capacity of 2 Mbit (or 256 KB), providing ample space for data that needs to be preserved during power cycles.
  • Interface: It uses a two-wire I2C serial interface, which supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) clock frequency for versatile and easy communication with microcontrollers and other digital systems.
  • Operating Voltage Range: This device operates across a wide voltage range from 1.8V to 5.5V, making it suitable for use in both low-power and standard applications.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms (typical), ensuring quick data storage and minimal delay in system operations.
  • Endurance: It has a high data retention capability with an endurance of 1 million write cycles and a data retention period of 40 years, guaranteeing the persistence of data over a long period.
  • Package: The M24M02-RDW6TP is available in an 8-pin TSSOP package, which is suitable for surface-mount technology and ideal for space-constrained applications.

Applications

The M24M02-RDW6TP is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Smart meters
  • Automotive electronics
  • Consumer electronics
  • Portable devices

With its robust design and reliable performance, the STMicroelectronics M24M02-RDW6TP EEPROM is an excellent choice for designers and engineers looking to implement a durable and high-capacity non-volatile memory solution in their products. Its compatibility with a wide range of operating voltages and the standard I2C interface ensures seamless integration into various electronic systems.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess