EN
  • EN
  • DE

FM307-W

Part No FM307-W
Manufacturer Rectron Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823366-FM307-W
Ultra Librarian 3D Model Ultra Librarian FM307-W CAD Model

Description

The FM307-W is a surface-mount fast recovery rectifier manufactured by Rectron Semiconductor. It is designed for applications requiring efficient rectification and a quick response time. Its characteristics make it particularly well-suited for high-frequency switching power supplies and other circuits where minimizing reverse recovery losses is critical. The surface-mount package enables compact designs and automated assembly processes.

Applications

  • Switching Power Supplies
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diode Applications
  • Snubber Circuits
  • LED Lighting

Features

  • Fast Reverse Recovery Time: Minimizes switching losses in high-frequency circuits.
  • Surface Mount Packaging: Enables automated assembly and compact designs.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Low Forward Voltage Drop: Improves efficiency by reducing power dissipation.
  • High Reliability: Ensures stable and consistent performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Increased Efficiency: Reduces power losses in switching applications.
  • Compact Design: Allows for smaller and denser circuit layouts.
  • Enhanced Reliability: Robust construction ensures long-term performance.
  • Protection Against Voltage Spikes: High surge current capability protects the device from damage.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution at a competitive price.

Additional Details

The FM307-W features a maximum repetitive reverse voltage of 1000V and a forward current rating of 3A. Its fast recovery time, typically less than 500 ns, makes it ideal for high-frequency applications where switching losses must be minimized. The device's surface mount package is designed for automated assembly, reducing manufacturing costs. This rectifier is commonly used in switching mode power supplies, where its fast recovery characteristics are essential for achieving high efficiency. The FM307-W is designed to operate reliably within specified temperature and voltage ranges. Consider heat sinking for high current applications. The device is designed to provide consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2815 $59.1150
500+ $0.2310 $115.5000
775+ $0.2238 $173.4450
1,070+ $0.2166 $231.7620
1,380+ $0.2094 $288.9720
1,850+ $0.1877 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess