Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor 68060
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 206-BPGA
Supplier Device Package 206-PGA (47.25x47.25)
Additional Interfaces SCI, SPI
Family Part Number MC68060
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1218849-MC68060RC50
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68060RC50 CAD Model

Description

Product Overview: NXP MC68060RC50

The NXP MC68060RC50 is a highly sophisticated and powerful microprocessor that serves as an integral component in a wide array of computing systems. This microprocessor is the latest iteration in the illustrious 68000 series, known for its robust performance and versatility. Designed with advanced technology, the MC68060RC50 is ideal for high-end embedded systems, including but not limited to industrial control, telecommunications, and advanced computing applications.

Key Features

  • Clock Speed: The MC68060RC50 boasts a high clock speed of 50 MHz, which allows for swift processing of instructions and efficient handling of complex tasks.
  • Architecture: It is based on a 32-bit CISC architecture, providing a rich instruction set optimized for a wide range of applications.
  • Integrated FPU: The processor includes an integrated floating-point unit (FPU) that enhances performance in computational-heavy applications, such as graphics processing and scientific calculations.
  • Superscalar Execution: With its superscalar design, the MC68060RC50 can execute multiple instructions simultaneously, significantly improving throughput and overall processing power.
  • Cache Memory: It comes equipped with separate instruction and data caches, each at 8 KB, which help in reducing memory latency and improving the speed of operations.
  • Pipelining: The processor features a sophisticated instruction pipeline, which further contributes to its efficiency and speed by allowing overlapping execution of operations.
  • Compatibility: The MC68060RC50 maintains backward compatibility with earlier members of the 68000 family, ensuring a smooth transition for systems upgrading to this more powerful chip.

Applications

The MC68060RC50 is suited for a variety of applications that require high performance and reliability. Its advanced features make it an excellent choice for mission-critical systems in aviation, military, and space industries, as well as for use in medical equipment, high-speed networking, and complex data processing tasks.

Conclusion

In summary, the NXP MC68060RC50 microprocessor is a testament to the evolution of the 68000 series. With its high clock speed, integrated FPU, superscalar execution, and cache memory, it is designed to meet the demands of the most challenging applications. Its compatibility with previous generations ensures that it can be integrated into existing systems with minimal disruption, making it a valuable upgrade for any technology infrastructure in need of enhanced processing capabilities.

You May Also Be Interested in

Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention