EN
  • EN
  • DE

TLC04IDRG4

Part No TLC04IDRG4
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC BUTTERWORTH FILTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating ±2.25 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054869-TLC04IDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC04IDRG4 CAD Model

Description

The Texas Instruments TLC04IDRG4 is a high-precision operational amplifier that offers a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications. This op-amp is designed with advanced technology to provide low noise, high speed, and a stable operation, ensuring reliable performance in critical electronic circuits.

Key Features:

  • Low Offset Voltage: The TLC04IDRG4 boasts a low input offset voltage, which minimizes error in signal processing and ensures accurate amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the gain, making it suitable for audio, filtering, and telecommunications applications.
  • Low Noise Performance: Its low noise characteristics are essential for applications requiring a clean signal amplification, such as precision instrumentation and sensor interfaces.
  • Single or Dual Supply Operation: The device can be powered from a single supply or dual supplies, offering flexibility in various circuit configurations.
  • Industrial Temperature Range: The TLC04IDRG4 is designed to operate over an industrial temperature range, ensuring reliability and performance in harsh environments.
  • Robust Output Drive Capability: It can drive capacitive loads while maintaining stability, which is critical for driving analog-to-digital converters (ADCs) and other sensitive components.

Applications:

The TLC04IDRG4 is versatile enough to be used in a diverse set of applications, including:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Professional Audio Equipment

Package and Quality:

The TLC04IDRG4 is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each unit meets rigorous industry standards for performance and reliability.

Whether you are designing a sophisticated medical device, a high-fidelity audio system, or a robust industrial control unit, the TLC04IDRG4 from Texas Instruments provides the precision and reliability you need to achieve outstanding results.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess