Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Through Hole TO-220AC ins
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2 Insulated, TO-220AC
Case / Package TO-220AC ins
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14574-5, -497-14574-5, STPSC10H065DI-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898396-STPSC10H065DI
Ultra Librarian 3D Model Ultra Librarian STPSC10H065DI CAD Model

Description

STPSC10H065DI - Silicon Carbide Power Schottky Diode

The STPSC10H065DI is a cutting-edge Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is part of ST's SiC diode family, which is renowned for its high-efficiency, high-speed switching capabilities, and improved thermal performance. The STPSC10H065DI is specifically engineered to meet the demands of modern high-performance power conversion systems.

With a voltage rating of 650V and a forward current of 10A, the STPSC10H065DI provides designers with a robust and reliable component for applications such as solar inverters, power supplies, motor drives, and electric vehicles. The diode's Silicon Carbide material allows for lower forward voltage drop compared to traditional silicon diodes, which results in reduced power losses and improved system efficiency.

The STPSC10H065DI boasts a no-reverse recovery charge, which translates to negligible switching losses and reduced electromagnetic interference (EMI). This feature is particularly beneficial in high-frequency power switching applications, where energy efficiency and noise reduction are critical. Additionally, the diode's high-temperature resilience ensures stable performance even under extreme operating conditions, making it suitable for use in harsh environments.

The package of the STPSC10H065DI is designed to optimize the thermal transfer and minimize the PCB space required. Its surface-mount package allows for efficient heat dissipation and simplifies the assembly process, which is advantageous for compact and high-density power designs. The diode also features a high avalanche ruggedness, providing additional reliability and safety for the end application.

Overall, the STPSC10H065DI Silicon Carbide Power Schottky Diode from STMicroelectronics represents a significant advancement in power semiconductor technology. Its superior electrical characteristics and thermal performance make it an excellent choice for designers looking to enhance the efficiency, reliability, and compactness of their power conversion systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website to ensure the successful integration of the STPSC10H065DI into their projects.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3503 $54.0120
95+ $1.1079 $105.2505
140+ $1.0733 $150.2620
195+ $1.0387 $202.5465
250+ $1.0041 $251.0250
335+ $0.9002 $301.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention