EN
  • EN
  • DE

LTC1565-31CS8#PBF

Part No LTC1565-31CS8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 650KHZ LINEAR PH 8SOIC  /  Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Linear Phase, Continuous-Time Low Pass
Frequency - Cutoff or Center 650kHz
Number of Filters 1
Filter Order 7th
Voltage - Supply 4.75V ~ 11V, ±4.75V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1565-31CS8#PBF,LTC156531CS8PBF
Standard Package 100
Win Source Part Number 996398-LTC1565-31CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1565-31CS8#PBF CAD Model

Description

Product Overview: LTC1565-31CS8#PBF

The LTC1565-31CS8#PBF is a high-performance, continuous time, low noise, low distortion, active RC filter produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Designed for precision filtering applications, this device is an excellent choice for anti-aliasing and reconstruction filters, as well as for general signal conditioning tasks where noise and distortion must be minimized.

Key Features

  • Filter Type: The LTC1565-31CS8#PBF is a 4th order, lowpass, linear phase filter with a fixed cutoff frequency.
  • Cutoff Frequency: The filter has a fixed cutoff frequency of 1.25MHz, making it suitable for a variety of high-speed signal processing applications.
  • Package: It comes in a compact 8-lead SOIC package, denoted by the 'CS8' in the part number, which is conducive for space-constrained applications.
  • Power Supply: The device operates from a single 5V power supply, simplifying the power management in mixed-voltage systems.
  • Low Distortion: With its low distortion characteristics, the LTC1565-31CS8#PBF ensures high-fidelity signal processing, making it ideal for audio and instrumentation applications.
  • Low Noise: The filter's low noise performance is crucial for applications requiring a high signal-to-noise ratio (SNR).

Applications

The LTC1565-31CS8#PBF is versatile and can be used in a wide array of applications. Its precision filtering capabilities make it suitable for:

  • Telecommunications
  • Data acquisition systems
  • High-quality audio processing
  • Medical instrumentation
  • Industrial control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1565-31CS8#PBF is manufactured to the highest standards to ensure consistent performance and durability. The 'PBF' suffix indicates the device is provided in lead-free packaging, adhering to environmental standards and regulations.

Conclusion

With its combination of low noise, low distortion, and high precision, the LTC1565-31CS8#PBF from Analog Devices Inc. is an exceptional choice for designers looking to enhance their signal processing systems. Its robust design and straightforward power requirements allow for seamless integration into a broad range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3121 $51.9363
8+ $14.2048 $113.6384
11+ $13.7609 $151.3699
16+ $13.3170 $213.0720
20+ $12.8731 $257.4620
26+ $11.5414 $300.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,359 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess