EN
  • EN
  • DE

TLC04ID

Part No TLC04ID
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC BUTTERWORTH FILTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating ±2.25 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143807-TLC04ID
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TLC04ID CAD Model

Description

The Texas Instruments TLC04ID is a high-precision operational amplifier that offers a perfect blend of performance features suited for a wide range of applications. This device is designed to address the needs of multiple industries, including automation, medical equipment, and instrumentation, providing a reliable and efficient solution for complex analog circuits.

Key Features:

  • Low Offset Voltage: The TLC04ID boasts an impressively low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Input Impedance: With its high input impedance, this operational amplifier minimizes the loading effect on input signals and preserves signal integrity across a wide frequency range.
  • Low Noise: The device exhibits low noise performance, which is critical for applications where signal fidelity is paramount, such as audio processing and sensitive measurement equipment.
  • Wide Supply Range: It operates over a wide range of power supply voltages, providing flexibility in both single-supply and split-supply configurations, accommodating various system designs.
  • Output Short-Circuit Protection: The TLC04ID is equipped with output short-circuit protection, enhancing its durability and reliability in the face of adverse conditions.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, which can be challenging for many op-amps, ensuring consistent performance.

Applications:

The TLC04ID is a versatile component that can be used in a variety of applications. Its precision and stability make it suitable for:

  • Test and measurement systems
  • Data acquisition
  • Analog filters
  • Medical instrumentation
  • Professional audio equipment
  • Industrial process controls

Whether you are developing a circuit for sensitive medical instruments or robust industrial controls, the TLC04ID from Texas Instruments provides the performance and reliability needed to deliver accurate and consistent results. Its combination of features ensures that it can meet the demands of both complex and straightforward applications alike.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2018 $52.8072
10+ $10.8323 $108.3230
15+ $10.4938 $157.4070
20+ $10.1553 $203.1060
26+ $9.8168 $255.2368
35+ $8.8012 $308.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess