Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Wiha
Package Box
Product Status Active
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Win Source Part Number 854857-27550
Ultra Librarian 3D Model Ultra Librarian 27550 CAD Model

Description

The Wiha Screw and Nut Drivers are essential tools for various applications. This particular driver is manufactured by Wiha.

  • Category: Tools - Screw and Nut Drivers
  • Win Source Part Number: 854857-27550
  • Status: Active
  • Package: Box
  • Standard Package: 10 pcs
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8205.40.0000

You May Also Be Interested in

8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
ECAD model for 8A
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
ECAD model for 1055526-1
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074
Astro Tool Corp
TOOL REMOVAL TIP M81969/30B-22
Need more? Email Us
ECAD model for ATML 3022B
TE Connectivity
DIES KIT SHELL
Need more? Email Us
ECAD model for 1891771-2
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Lowest to $0.0532
ECAD model for 1000
Weidmuller
SHEET HOLES KOS-M16
Need more? Email Us
ECAD model for 9204880000
Astro Tool Corp
TOOL REMOVAL TIP M81969/30B-32
Need more? Email Us
ECAD model for ATML 3032B
Astro Tool Corp
TOOL REM TWZR M81969/8-12 B
Need more? Email Us
ECAD model for ATML 0812B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention