EN
  • EN
  • DE

MAX2769BETI

Part No MAX2769BETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702767-MAX2769BETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2769BETI CAD Model

Description

Maxim Integrated MAX2769BETI Universal GPS Receiver

The MAX2769BETI from Maxim Integrated is a cutting-edge, universal, single-chip Global Positioning System (GPS) receiver designed to provide high performance and versatility for a broad range of GPS applications. This advanced component is engineered to be flexible, making it an ideal solution for systems that require a reliable and accurate GPS functionality.

At the heart of the MAX2769BETI is its complete receiver chain, which includes a dual-input LNA and mixer, followed by the image-reject filter, VGA, VCO, fractional-N frequency synthesizer, and a multibit ADC. The integration of these features into a single chip allows the MAX2769BETI to offer a compact and efficient solution for GPS system designers, reducing the number of external components required and simplifying the overall design process.

This device is capable of receiving all GPS L1 C/A code signals, providing a high level of sensitivity and performance. With its wide dynamic range and high level of integration, the MAX2769BETI is suitable for a variety of applications, including automotive navigation systems, handheld GPS units, asset tracking devices, and location-based services.

One of the key advantages of the MAX2769BETI is its programmable baseband filter, which allows the bandwidth to be optimized for various signal conditions. This flexibility ensures that the device can deliver optimal performance, whether in open-sky conditions or in environments with high levels of signal reflection and attenuation.

The MAX2769BETI also features an on-chip temperature sensor and a low-power standby mode, which helps to minimize power consumption when the GPS receiver is not in active use. This makes it an excellent choice for battery-powered applications where power efficiency is critical.

Designed with a 28-pin thin QFN package, the MAX2769BETI is not only space-efficient but also offers enhanced thermal performance. Its operating temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

In conclusion, the MAX2769BETI from Maxim Integrated is a versatile and high-performance GPS receiver chip that meets the demands of modern GPS technology. Its integration, flexibility, and efficiency make it the preferred choice for designers seeking a reliable solution for their GPS-enabled applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4548 $57.9124
32+ $3.6556 $116.9792
49+ $3.5412 $173.5188
68+ $3.4269 $233.0292
88+ $3.3125 $291.5000
117+ $2.9695 $347.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,293 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess