EN
  • EN
  • DE

MAX8528EUD+

Part No MAX8528EUD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 3.6V
Output Voltage 0.5V
Output Voltage MAX 3.4V
Voltage Dropout (Maximum) 0.2V @ 2A
Output Current 2A
Operating Supply Current 440μA
Control Features Enable, Power On Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-TSSOP-EP
Win Source Part Number 706760-MAX8528EUD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8528
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8528EUD+ CAD Model

Description

Maxim Integrated MAX8528EUD+ Product Overview

The MAX8528EUD+ from Maxim Integrated is a high-performance, precision voltage regulator designed for use in a wide variety of electronic applications. This device offers a combination of features that make it ideal for powering sensitive analog circuits, such as data converters, sensors, and high-speed analog signal processing components.

Key Features and Benefits

  • High Accuracy: The MAX8528EUD+ provides a highly accurate output voltage with a low dropout voltage, ensuring stable and reliable power supply for critical applications.
  • Low Noise: This voltage regulator is designed to minimize noise, making it suitable for noise-sensitive applications like RF circuits and precision measurement devices.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the requirements of various applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.

Applications

The MAX8528EUD+ is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics

Package and Availability

The MAX8528EUD+ comes in a compact TSSOP-14 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, supporting modern, compact electronic designs.

Maxim Integrated's commitment to quality ensures that the MAX8528EUD+ voltage regulator is a reliable choice for designers looking to maintain the performance and stability of their power supply circuits. With its combination of precision, low noise, and flexibility, the MAX8528EUD+ stands out as a superior component for a multitude of electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess