EN
  • EN
  • DE

MAX8559TA11

Part No MAX8559TA11
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706791-MAX8559TA11
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8559TA11 CAD Model

Description

Maxim Integrated MAX8559TA11 - Voltage Regulator

The MAX8559TA11 from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 1.1V with an input voltage range from 2.5V to 6V. This component is ideal for portable devices, where energy efficiency and space constraints are primary considerations.

Key Features:

  • Output Voltage: Fixed 1.1V output, suitable for low-voltage applications.
  • High Efficiency: Low dropout voltage enhances efficiency, making it perfect for battery-operated devices.
  • Input Voltage Range: Wide range from 2.5V to 6V, offering flexibility across various power supplies.
  • Current Capability: Capable of supplying up to 500mA of load current, accommodating a range of moderate power needs.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Package: Available in a compact, 8-pin TDFN package, minimizing the space required on a PCB.

Applications:

The MAX8559TA11 is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and RF devices
  • Handheld consumer electronics
  • Microprocessor/Microcontroller power supplies

Performance Advantages:

With its high precision output voltage and low quiescent current, the MAX8559TA11 ensures minimal power loss and extended battery life in portable applications. The device's fast transient response and stability with ceramic output capacitors make it a reliable choice for sensitive electronic circuits.

Environmental and Quality Standards:

Maxim Integrated commits to high environmental and quality standards, and the MAX8559TA11 is no exception. It is designed to meet various industry standards, ensuring reliability and performance across different environmental conditions.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess