EN
  • EN
  • DE

LM5072MH-50

Part No LM5072MH-50
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Integrated 100V Power Over Ethernet PD Interface and PWM Controller with Aux Support | IC PWR OVER ETHRNET 100V 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Controller (PD), DC/DC
Maximum Power 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage (V) 9V ~ 70V
Supply Current 2mA (Maximum)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number LM5072
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200320-LM5072MH-50
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5072MH-50 CAD Model

Description

Product Overview: LM5072MH-50 Power Over Ethernet Controller

The LM5072MH-50 is a highly integrated Power over Ethernet (PoE) powered device interface and pulse width modulation (PWM) controller provided by Texas Instruments. This advanced product is designed to extract power from a conventional twisted pair Category 5 Ethernet cable, conforming to the IEEE 802.3af Power-over-Ethernet standard.

The LM5072MH-50 integrates a signature resistor, a classification current source, an under-voltage lockout (UVLO), a switching regulator, and an 80-V 100-mA MOSFET into a single package. This level of integration facilitates the design of high-performance applications with minimal external components, saving both board space and system costs.

The device operates over a wide input voltage range of 9V to 57V and can deliver an output power up to 13W, making it suitable for a variety of powered devices. Its internal 100-mA MOSFET allows it to support high power applications efficiently. The LM5072MH-50 offers a programmable oscillator frequency, allowing designers to optimize the trade-off between efficiency and external component size.

The LM5072MH-50's thermal performance is enhanced by the PowerPAD™ package, which provides excellent heat dissipation. The device also includes numerous protection features such as over-temperature protection, over-voltage protection, and programmable under-voltage lockout, ensuring reliable operation under various conditions.

Key features of the LM5072MH-50 include:

  • Integrated IEEE 802.3af-compliant PoE interface and PWM controller
  • Supports a wide range of input voltages (9V to 57V)
  • Integrated 80-V 100-mA MOSFET
  • Programmable frequency and duty cycle
  • Advanced protection features for enhanced reliability
  • PowerPAD™ package for superior thermal performance

The LM5072MH-50 is an ideal solution for a variety of applications, including VoIP phones, RFID readers, industrial control equipment, and wireless network access points, where reliable power sourcing is essential.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess