EN
  • EN
  • DE

MAX8527EUDIK

Part No MAX8527EUDIK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706758-MAX8527EUDIK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDIK CAD Model

Description

Maxim Integrated MAX8527EUDIK - Power Management IC

The MAX8527EUDIK from Maxim Integrated is a high-performance, precision power management integrated circuit (IC) designed to cater to a wide range of applications that require efficient power regulation. This versatile IC is particularly suitable for portable and battery-powered devices due to its low power consumption and compact form factor.

Key Features:

  • High Efficiency: The MAX8527EUDIK is engineered to deliver high efficiency, which is crucial for extending battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current that minimizes power drain when the device is in standby mode, further conserving energy.
  • Adjustable Output: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring reliable performance and longevity.
  • Compact Package: The MAX8527EUDIK comes in a small, lead-free package, making it an ideal choice for space-constrained applications.

Applications:

The MAX8527EUDIK is designed to be a versatile component that can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications:

With precise design and robust manufacturing, the MAX8527EUDIK ensures consistent performance. Here are some of the technical specifications:

  • Adjustable Output Voltage Range
  • Low Dropout Voltage
  • High Output Accuracy
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Compact TSSOP-14 Package

Maxim Integrated's commitment to quality and performance is evident in the MAX8527EUDIK power management IC. It is a reliable choice for designers looking to integrate a power management solution that delivers efficiency, flexibility, and protection in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5639 $64.6917
7+ $17.6934 $123.8538
11+ $17.1402 $188.5422
14+ $16.5870 $232.2180
19+ $16.0349 $304.6631
25+ $14.3763 $359.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess