EN
  • EN
  • DE

MAX8608YTD

Part No MAX8608YTD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706823-MAX8608YTD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8608YTD CAD Model

Description

Maxim Integrated MAX8608YTD Power Management IC

The Maxim Integrated MAX8608YTD is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications. This PMIC is part of Maxim's extensive line of power management solutions, known for their reliability and performance in managing power requirements across various electronic devices.

Key Features:

  • High Efficiency: The MAX8608YTD is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Small Form Factor: With its compact design, this PMIC is an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Versatile Voltage Ranges: The device supports a wide range of input and output voltages, making it suitable for various operating conditions and ensuring compatibility with different types of loads.
  • Integrated Features: The MAX8608YTD includes multiple integrated features such as over-temperature protection, over-current protection, and under-voltage lockout, which enhance the safety and reliability of the power management system.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility in design and optimization of power delivery.

Applications:

The versatility of the MAX8608YTD makes it suitable for a broad range of applications, including:

  • Portable and Battery-Powered Devices
  • Consumer Electronics
  • Handheld Medical Equipment
  • Wireless Communication Devices
  • Embedded Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8608YTD is a top choice for designers looking to create efficient and reliable power management systems. Whether for small-scale projects or large-scale production, this PMIC delivers the performance and adaptability required to meet the demanding needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess