Maxim Integrated MAX8510EXK20+T Low-Dropout Linear Regulator
The MAX8510EXK20+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated supply of power to sensitive electronics. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this compact and efficient component is ideal for space-constrained applications that require a stable voltage source.
Key Features:
- Output Voltage: The device provides a fixed output voltage of 2.0V, suitable for low-voltage operations in modern electronic circuits.
- High Accuracy: It offers excellent load and line regulation with an accuracy of ±1%, ensuring a consistent output even under varying conditions.
- Low Dropout Voltage: The LDO boasts a low dropout voltage, typically just 130mV at 120mA load, which means it can maintain regulation with minimal difference between the input and output voltages.
- High Efficiency: The MAX8510EXK20+T is designed for high efficiency, making it an excellent choice for battery-powered devices where power conservation is critical.
- Thermal Protection: It includes thermal overload protection that shuts down the regulator to prevent damage from overheating.
- Current Limit Protection: The built-in current limit protection safeguards the device and the load from excessive currents.
- Small Form Factor: The regulator is offered in a tiny 5-pin SC70 package, which is ideal for portable devices where space is at a premium.
Applications:
The MAX8510EXK20+T is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Cellular phones
- Wireless LAN devices
- PDAs and handheld computers
- MP3 players
- GPS receivers
With its combination of low dropout voltage, high accuracy, and compact size, the MAX8510EXK20+T from Maxim Integrated is an excellent choice for designers who need a reliable power management solution that won't compromise on space or performance.
For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's official website or authorized distributors.