EN
  • EN
  • DE

AM29LV008BB-120EF

Part No AM29LV008BB-120EF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143872-AM29LV008BB-120EF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV008BB-120EF CAD Model

Description

The AM29LV008BB-120EF is an 8 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 1,048,576 bytes. This device offers a fast page access time to improve system performance. The AM29LV008BB-120EF is designed for use in a wide range of applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single power supply operation: 3.0 V ±10%
  • High performance: Access times as fast as 120 ns
  • Low power consumption: Active current of 15 mA (typical) and standby current of 10 μA (typical)
  • Sector architecture: Uniform 64 KB sectors
  • Erase suspend/resume: Supports reading data during erase suspend
  • Unlock Bypass Program Command: Reduces overall programming time
  • Top or Bottom Boot Block configurations available
  • Hardware reset pin (RESET#): Hardware method to reset the device to reading array data
  • Common Flash Interface (CFI): Provides device-specific information to the system, allowing host software to easily configure itself to properly interface to the device
  • Automated write timing: Internally controlled timings optimize the write operation
  • WP#/ACC input pin: Provides hardware write protection of the entire memory array or fastest program times with ACC
  • Package options: Available in PLCC, TSOP, and SO packages
  • Reliable operation: 100,000 write/erase cycles (minimum)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure storage and retrieval of data, ensuring data integrity.
  • Ease of Integration: Facilitates quick integration into existing systems due to its standard interface and commands.
  • Cost Effective: Provides a cost-effective solution for applications needing non-volatile memory.

Additional Details

The AM29LV008BB-120EF features a sector erase architecture with uniform 64 KB sectors, allowing for flexible memory management. The device also supports erase suspend and resume operations, allowing the system to read data from other sectors while one sector is being erased. This contributes to increased system responsiveness. It offers hardware write protection to prevent accidental data corruption. The device is available in different package options to suit various PCB design requirements.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Mini-Circuits
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess