EN
  • EN
  • DE

MAX2685EEE

Part No MAX2685EEE
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Low-Cost, 900MHz, Low-Noise Amplifier and Downconverter Mixer | IC AMP/DOWNCONVERTER LNA QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, ISM
Frequency 800MHz ~ 1GHz
Number of Mixers 1
Gain 6.1dB
Noise Figure 13dB
Secondary Attributes Down Converter
Supply Current 14.1mA
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212787-MAX2685EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2685EEE CAD Model

Description

Maxim Integrated MAX2685EEE Low-Power, SiGe Mixer IC

The MAX2685EEE from Maxim Integrated is a state-of-the-art Silicon Germanium (SiGe) mixer IC designed for low-voltage operation, making it an ideal choice for portable RF applications. This high-performance device is engineered to provide excellent linearity and low noise figure, while maintaining a low power consumption profile.

Key Features:

  • Frequency Range: The MAX2685EEE operates in the 400MHz to 2.5GHz frequency range, accommodating a wide array of RF applications, including but not limited to, satellite radio, GPS receivers, and wireless communication systems.
  • Low Voltage Operation: It is optimized for 2.7V to 3.3V power supply voltages, which allows for integration into battery-powered devices where power efficiency is crucial.
  • High Linearity: The mixer provides high linearity, which is essential for maintaining signal integrity in complex RF environments.
  • Low Noise Figure: With its low noise figure, the MAX2685EEE ensures that signal quality is preserved, minimizing the degradation of the signal-to-noise ratio throughout the RF signal chain.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design and reduces external component count, which can help in reducing overall system costs and size.
  • Small Package: The device comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Applications:

  • Portable RF Devices
  • Wireless Communication Systems
  • GPS Receivers
  • Satellite Radio
  • Low-Power Transceivers

The MAX2685EEE is a testament to Maxim Integrated's commitment to providing advanced solutions for the ever-evolving demands of the RF industry. Its combination of performance, power efficiency, and integration makes it a compelling choice for designers looking to create sophisticated yet energy-conscious RF products.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,498 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess