EN
  • EN
  • DE

HMC553ALC3BTR

Part No HMC553ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Mixer IC - - 7GHz ~ 14GHz 12-CLCC (2.9x2.9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 12-CLCC Exposed Pad
Case / Package 12-CLCC (2.9x2.9)
Family Name HMC553
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC553ALC3BTR-ND, 505-HMC553ALC3BTR, 505-HMC553ALC3BCT, 505-HMC553ALC3BDKR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844606-HMC553ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC553ALC3BTR CAD Model

Description

The HMC553ALC3BTR is a state-of-the-art GaAs MMIC Double-Balanced Mixer by Analog Devices Inc., designed to cater to the demanding needs of RF and microwave communication systems. This high-performance component is ideal for applications in radar systems, satellite communications, and test equipment that require a broad frequency range and excellent isolation characteristics.

Key Features

  • Frequency Range: The HMC553ALC3BTR operates over a wide frequency range, making it versatile for various applications. It can handle RF and LO frequencies from 6 GHz to 26 GHz, and IF frequencies from DC to 3 GHz.
  • High Isolation: This mixer provides excellent isolation between ports, minimizing signal leakage and ensuring high-quality signal integrity. LO to RF isolation is typically 35 dB, which helps to prevent the local oscillator signal from reaching the RF input.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which enhances the overall efficiency of the signal conversion process.
  • Package: The HMC553ALC3BTR comes in a compact 3x3 mm ceramic QFN package, which is suitable for space-constrained applications and offers excellent thermal performance.
  • Passive Design: As a passive double-balanced mixer, it does not require DC bias, simplifying circuit design and reducing power consumption.

Applications

The versatility of the HMC553ALC3BTR makes it an excellent choice for a broad range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test equipment and sensors
  • Communication systems

Conclusion

Analog Devices Inc.'s HMC553ALC3BTR is designed for those who require a high-quality, reliable mixer that delivers consistent performance across a wide frequency range. Its robust design and excellent isolation make it a go-to component for engineers looking to enhance their RF and microwave systems. Whether for commercial or military applications, the HMC553ALC3BTR stands out as a top-tier choice for mixing solutions.

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess