EN
  • EN
  • DE

LT5560EDD#TRPBF

Part No LT5560EDD#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type CATV, DBS, PHS, UHF, VHF
Frequency 10kHz to 4GHz
Number of Mixers 1
Gain 2.4dB
Noise Figure 9.3dB
Secondary Attributes Up/Down Converter
Operating Supply Current 12mA
Supply Voltage - Operating 2.7 V to 5.3 V
Case / Package 8-DFN (3x3)
Win Source Part Number 95154-LT5560EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT5560
Introduction Date April 10, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5560EDD#TRPBF CAD Model

Description

Linear Technology's LT5560EDD#TRPBF Low Power, Broadband RF Mixer

The LT5560EDD#TRPBF from Linear Technology is a high-performance, low power, active RF mixer IC designed for a wide range of wireless applications. This versatile component is capable of providing excellent linearity and noise performance across a broad range of frequencies, making it an ideal choice for modern RF and microwave communication systems.

At the heart of the LT5560EDD#TRPBF lies its ability to efficiently convert RF signals from one frequency to another with minimal power consumption. Operating within a frequency range of 10MHz to 3GHz, this mixer is well-suited for use in upconversion and downconversion applications in both receiver and transmitter signal chains. The device boasts a conversion gain of 1dB, which helps in maintaining signal integrity through the mixing process.

One of the key features of the LT5560EDD#TRPBF is its low power consumption, drawing only 8.7mA from a single 2.7V to 5.25V supply. This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical. Additionally, the mixer's high IIP3 (Input Third-Order Intercept) of 20.8dBm at 900MHz ensures robust linearity, which is essential for maintaining signal quality in the presence of strong interfering signals.

The LT5560EDD#TRPBF comes in a compact, 8-lead DFN package with a small footprint of only 3mm x 2mm, providing a space-saving solution for densely packed circuit boards. Its lead-free and RoHS-compliant design also meets the environmental standards for electronic components, ensuring compatibility with green manufacturing processes.

With its excellent RF performance, low power consumption, and compact size, the LT5560EDD#TRPBF from Linear Technology is an outstanding choice for designers who require a reliable and efficient RF mixer for applications such as cellular base stations, wireless infrastructure, broadband wireless services, and portable RF devices. Its ability to handle complex signal environments with ease makes it a key component in the quest for better communication solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4220 $51.9540
17+ $6.0899 $103.5283
26+ $5.8996 $153.3896
36+ $5.7093 $205.5348
46+ $5.5190 $253.8740
61+ $4.9480 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess