EN
  • EN
  • DE

LT5521EUF#PBF

Part No LT5521EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-3.7GHZ UP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, PHS, UMTS, WCDMA
Frequency 10MHz to 3.7GHz
Number of Mixers 1
Gain -0.5dB
Noise Figure 12.5dB
Secondary Attributes Up Converter
Operating Supply Current 98mA
Supply Voltage - Operating 3.15 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 072406-LT5521EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5521EUF#PBF CAD Model

Description

The LT5521EUF#PBF is a high-performance RF mixer integrated circuit designed by Linear Technology, a subsidiary of Analog Devices, renowned for their precision engineering in the field of analog and mixed-signal processing. This device is specifically tailored for applications requiring a broad frequency range and robust performance in challenging environments.

Key Features:

  • Frequency Range: The LT5521EUF#PBF operates over a wide frequency range, making it suitable for diverse RF applications, including wireless infrastructure, broadband wireless services, and satellite communications.
  • Conversion Gain: With a typical conversion gain of 2.7 dB, this mixer can maintain excellent signal integrity, enhancing the overall performance of the RF system.
  • Low Noise Figure: The device boasts a low noise figure, which is essential for maintaining signal clarity and reducing the overall system noise level.
  • High Linearity: It offers high linearity with an input IP3 of 24.1 dBm at 900MHz, ensuring minimal distortion in signal processing even at high input power levels.
  • Single-Ended RF/LO Inputs: This feature simplifies the board layout and reduces the complexity of the input matching network.
  • Integrated LO Buffer: An onboard LO buffer negates the need for external components, saving space and cost in system design.

Applications:

  • Cellular base stations
  • Wireless repeaters and DAS
  • Broadband wireless access
  • ISM band transceivers
  • RFID readers
  • Test equipment

The LT5521EUF#PBF is housed in a compact 16-lead QFN package, which is ideal for space-constrained applications. Its robust design and versatile features make it a go-to choice for engineers looking to enhance their RF systems with a reliable and high-performance mixer component.

Overall, the LT5521EUF#PBF from Linear Technology is a testament to the company's commitment to delivering high-quality, innovative solutions for the demanding needs of modern RF communications.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess