EN
  • EN
  • DE
  • IT

LT5512EUF#TRPBF

Part No LT5512EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1KHZ-3GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, HF, ISM, PCS, UHF, VHF, WMTS
Frequency 1kHz to 3GHz
Number of Mixers 1
Gain 1.1dB
Noise Figure 14dB
Secondary Attributes Down Converter
Operating Supply Current 74mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 115804-LT5512EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5512EUF#TRPBF CAD Model

Description

The LT5512EUF#TRPBF is a high-performance, active double-balanced mixer, designed by Linear Technology for RF and IF applications. This versatile component is well-suited for a variety of communication systems, including cellular, PCS, 3G, and 4G, as well as broadband wireless and point-to-point systems. Featuring a high linearity design, it offers excellent dynamic range which is critical in complex signal environments.

Key Features

  • Frequency Range: The device operates over a wide frequency range, with an RF and LO frequency from 400MHz to 3GHz, and an IF frequency from 10MHz to 500MHz, making it highly adaptable to multiple frequency bands and wireless standards.
  • High Linearity: It provides an Input IP3 of 24dBm at 900MHz, ensuring strong performance in the presence of interfering signals and providing a clean output for both upconversion and downconversion applications.
  • Conversion Gain: The LT5512EUF#TRPBF has a conversion gain of 2dB, which can help to overcome system losses and improve the overall signal-to-noise ratio.
  • Low LO Drive: A low LO drive level of 0dBm minimizes power consumption and simplifies system-level design by reducing the demand on the local oscillator.
  • Integrated LO Buffer: An integrated LO buffer amplifier reduces the need for external components, simplifying design and saving board space.
  • Single-Ended RF and IF Ports: The mixer's single-ended RF and IF ports are designed for ease of use and interface flexibility.
  • Power Supply: It operates on a single 3.3V supply, which is conducive to modern low-voltage systems.
  • Compact Package: Housed in a compact 16-lead QFN package, the LT5512EUF#TRPBF offers a space-saving solution for densely packed PCBs.

Applications

The high linearity and broad frequency range of the LT5512EUF#TRPBF make it an ideal choice for a range of applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Broadband Wireless Access Systems
  • Wireless Local Loop
  • ISM Band Transceivers
  • Software-Defined Radios (SDR)

With its robust performance and flexible design, the LT5512EUF#TRPBF from Linear Technology stands out as a premier solution for advanced RF mixing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9585 $53.6265
21+ $4.8891 $102.6711
32+ $4.7363 $151.5616
44+ $4.5835 $201.6740
57+ $4.4307 $252.5499
76+ $3.9724 $301.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess