EN
  • EN
  • DE

MAX2643EXT+T

Part No MAX2643EXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC Cellular, ISM, SMR 800MHz ~ 1GHz SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel
Frequency 800MHz ~ 1GHz
P1dB -18dBm
Gain 16.7dB
Noise Figure 1.3dB
RF Type Cellular, ISM, SMR
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 5.3mA
Test Frequency 900MHz
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package SC-70-6
Win Source Part Number 021378-MAX2643EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX2643EXT+T CAD Model

Description

Maxim Integrated's MAX2643EXT+T Low-Noise Amplifier

The MAX2643EXT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the signal strength and quality in a broad range of RF applications. This compact and efficient LNA is an ideal solution for systems that require improved sensitivity and reduced signal distortion.

Key Features

  • Frequency Range: The MAX2643EXT+T operates within a frequency range of 400MHz to 2500MHz, making it highly versatile for various wireless communication systems, including GSM, PCS, WCDMA, and WLAN applications.
  • Low Noise Figure: With a low noise figure of just 2.2dB at 900MHz, this LNA delivers exceptional signal clarity, which is crucial for maintaining the integrity of the received signal.
  • High Gain: It offers a high gain of 15.5dB at 900MHz, ensuring that weak signals are amplified effectively for better performance and range.
  • Adjustable Current and Gain: The device provides the flexibility to adjust the supply current and gain, allowing designers to tailor the LNA's performance to specific application requirements.
  • Integrated Power-Down Mode: The MAX2643EXT+T includes an integrated power-down mode, which helps conserve power when the amplifier is not in use, extending battery life in portable applications.

Applications

  • Wireless and Cellular Handsets
  • Wireless Local Loop (WLL) Systems
  • Wireless LANs
  • Global Positioning Systems (GPS)
  • Other RF Receiver Applications

Package and Quality

The MAX2643EXT+T is offered in a tiny, 6-pin SC70 package, which makes it suitable for space-constrained designs without compromising performance. The SC70 package is known for its reliability and robustness, ensuring the LNA withstands the rigors of various operating environments.

Maxim Integrated is committed to delivering high-quality products, and the MAX2643EXT+T is no exception. It is designed to meet the stringent requirements of the most demanding RF systems, providing designers with a reliable and efficient solution to enhance their applications.

Overall, the MAX2643EXT+T LNA from Maxim Integrated stands out as an excellent choice for any application requiring a high-performance, low-noise signal amplification with a flexible and power-efficient design.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9466 $69.7330
11+ $11.4437 $125.8807
16+ $11.0857 $177.3712
22+ $10.7288 $236.0336
28+ $10.3707 $290.3796
38+ $9.2978 $353.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess