EN
  • EN
  • DE

SMBJ150AE3/TR13

Part No SMBJ150AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 243V
Current - Peak Pulse (10/1000µs) 2.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ150
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299329-SMBJ150AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ150AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ150AE3/TR13 Transient Voltage Suppressor

The SMBJ150AE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is part of Microchip's extensive range of circuit protection devices, engineered to ensure the reliability and longevity of your electronic systems.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 150V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle peak pulse power of 600W for 10/1000μs waveforms, providing robust protection against surges and spikes.
  • Low Leakage Current: The SMBJ150AE3/TR13 is designed with a low leakage current, ensuring minimal power loss when the device is in standby mode, thus enhancing the energy efficiency of the overall system.
  • Fast Response Time: With its fast response to transient events, this TVS diode quickly clamps the excess voltage to protect the circuit components from damage.
  • Package Type: It comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and reliability in various applications.
  • Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, making it suitable for harsh environmental conditions.

Applications

The SMBJ150AE3/TR13 is ideal for protecting voltage-sensitive components in a wide range of applications, including:

  • Power supply circuits
  • Communication systems
  • Industrial electronics
  • Consumer electronics
  • Automotive systems
  • Medical equipment

With its combination of high surge capability, fast response, and reliability, the SMBJ150AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the protection of their electronic systems against transient voltage events. Its tape and reel packaging (indicated by the TR13 suffix) also facilitates efficient automated placement during the manufacturing process, making it a convenient and practical solution for high-volume production.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess