EN
  • EN
  • DE

MML09211HT1

Part No MML09211HT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 400MHz ~ 1.4GHz
P1dB 20dBm
Gain 21.3dB
Noise Figure 0.66dB
RF Type GSM, LTE, W-CDMA
Voltage - Supply 5V
Current - Supply 60mA
Test Frequency 1.4GHz
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number MML09
Standard Package 69
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345997-MML09211HT1
Ultra Librarian 3D Model Ultra Librarian MML09211HT1 CAD Model

Description

The MML09211HT1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is a testament to NXP's commitment to providing innovative solutions for RF power applications. The MML09211HT1 is specifically engineered to meet the stringent requirements of high-frequency wireless systems, including base station applications for mobile communications.

Key Features

  • Frequency Range: The MML09211HT1 is optimized for broadband operation, covering a wide frequency range that ensures versatility across multiple RF applications.
  • High Output Power: With its exceptional power output capabilities, this LDMOS transistor is capable of delivering the high power levels required for efficient signal amplification in communication systems.
  • Efficiency: Designed for maximum efficiency, the MML09211HT1 minimizes power loss, which is crucial for maintaining the overall performance and reliability of RF systems.
  • Thermal Performance: The product features an excellent thermal profile, ensuring stability and longevity even under high-temperature operating conditions.
  • Robustness: Durability is a hallmark of the MML09211HT1, which is built to withstand the rigors of demanding RF environments.

Applications

The MML09211HT1 is ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Base station power amplifiers for mobile networks
  • RF energy applications
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications

The technical specifications of the MML09211HT1 are designed to meet the needs of advanced RF systems. These include a high gain figure, ruggedness, and the ability to operate under various conditions without performance degradation. Users can expect reliable operation and consistent performance from this high-quality RF power LDMOS transistor.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MML09211HT1 is no exception. Each transistor is subject to rigorous testing and quality control measures to ensure that it meets NXP's high standards for performance and reliability. Customers can trust the MML09211HT1 for their critical RF applications.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0124 $60.0744
15+ $8.2153 $123.2295
22+ $7.9586 $175.0892
30+ $7.7019 $231.0570
39+ $7.4451 $290.3589
52+ $6.6750 $347.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess