EN
  • EN
  • DE

MML20242HT1

Part No MML20242HT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.4GHz ~ 2.8GHz
P1dB 24dBm
Gain 34dB
Noise Figure 0.57dB
RF Type LTE, TDS-CDMA, W-CDMA
Voltage - Supply 5V
Current - Supply 160mA
Test Frequency 1.95GHz
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number MML20
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345918-MML20242HT1
Ultra Librarian 3D Model Ultra Librarian MML20242HT1 CAD Model

Description

The MML20242HT1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is specifically engineered to deliver exceptional performance for a wide range of applications, including but not limited to RF energy, industrial, scientific, and medical (ISM) applications.

With its advanced LDMOS technology, the MML20242HT1 offers high efficiency and gain, making it an ideal choice for high-power amplifiers in the ISM frequency bands. The device operates at a frequency range of 2000-2400 MHz, providing ample bandwidth for various applications requiring robust and reliable RF power solutions.

The transistor is capable of delivering an impressive output power of 240 W CW, ensuring that it can handle demanding applications with ease. It also features a high gain of 18 dB, which allows for lower drive power requirements and simplifies system design. Moreover, the MML20242HT1 boasts excellent thermal performance due to its enhanced heat dissipation capabilities, which is critical for maintaining stability and longevity in high-power applications.

Designed with versatility in mind, the MML20242HT1 comes in a rugged, thermally-enhanced package that can withstand harsh operating conditions. This makes it suitable for both commercial and industrial environments where reliability and durability are paramount. Additionally, the device is characterized by a high breakdown voltage, which provides a higher margin of safety for operation at elevated power levels.

The MML20242HT1 is not only powerful but also designed with ease of integration in mind. It is compatible with various matching networks and digital predistortion (DPD) systems, allowing designers to optimize system performance and efficiency. NXP's commitment to quality and performance ensures that the MML20242HT1 meets the stringent requirements of today's RF power applications.

In summary, the MML20242HT1 from NXP is a high-performance RF power LDMOS transistor that offers a compelling combination of power, efficiency, and reliability, making it an excellent choice for designers and engineers seeking to enhance their high-power RF systems.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
NXP / Nexperia
BGU8823
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess