Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.8GHz ~ 2.17GHz
P1dB 43dBm
Gain 36dB
RF Type W-CDMA
Voltage - Supply 26V ~ 32V
Current - Supply 230mA
Test Frequency 1.8GHz ~ 2.17GHz
Mounting Type Surface Mount
Package / Case 24-PowerQFN
Supplier Device Package 24-PQFN (8x8)
Base Product Number MMRF2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345964-MMRF2006NT1
Ultra Librarian 3D Model Ultra Librarian MMRF2006NT1 CAD Model

Description

The MMRF2006NT1 is a state-of-the-art RF power transistor designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This device is part of the MMRF series, which is renowned for its exceptional performance in RF power applications. The MMRF2006NT1 is specifically engineered to deliver high efficiency and high gain, making it an ideal choice for a wide range of applications, including broadcast transmitters, cellular base stations, and RF energy solutions.

Key Features

  • Frequency Range: The MMRF2006NT1 operates effectively over a wide frequency range, making it versatile for various RF applications.
  • High Output Power: It is capable of delivering a high output power level, which ensures strong signal transmission and reliable performance in demanding environments.
  • Efficiency: Designed with energy efficiency in mind, this transistor offers a reduced operational cost due to its lower power consumption.
  • Thermal Performance: Excellent thermal characteristics allow for stable operation even under high-temperature conditions, thanks to its robust design and materials.
  • Durability: Built to last, the MMRF2006NT1 boasts a rugged construction that can withstand the rigors of continuous use in industrial settings.

Applications

The versatility of the MMRF2006NT1 makes it suitable for a variety of applications. Its ability to handle high power and maintain efficiency is particularly beneficial in the following areas:

  • Commercial and public radio broadcasting
  • Cellular network infrastructure, including GSM, CDMA, and LTE base stations
  • Industrial, scientific, and medical (ISM) applications utilizing RF energy
  • Professional and military communication systems

Technical Specifications

The MMRF2006NT1 is packed with technical features that ensure its reliability and performance. Some of its key specifications include:

  • Voltage: 28 Volts
  • Power Gain: 18.4 dB
  • Efficiency: 35.5%
  • Thermal Resistance: 0.15°C/W

In conclusion, the MMRF2006NT1 from NXP is a superior RF power transistor that offers a combination of high power, efficiency, and robustness, making it a top choice for professionals seeking reliability and performance in their RF applications.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
Silicon Storage Technology, Inc
2.4 GHz High-Power, High-Gain Power Amplifier
Need more? Email Us
ECAD model for SST12LP15-QVC
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1
Agilent(Hewlett-Packard)
Cascadable Silicon Bipolar MMIC Amplifier
Lowest to $0.9146
ECAD model for MSA-0611-BLK
Analog Devices Inc.
IC RF AMP GPS 12GHZ-16GHZ 24QFN
Need more? Email Us
ECAD model for HMC995LP5GE
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Need more? Email Us
ECAD model for HMC457QS16GE
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention