EN
  • EN
  • DE

HMC1040CHIPS-SX

Part No HMC1040CHIPS-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 20GHz ~ 44GHz
P1dB 14dBm
Gain 21dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 2.3V ~ 3.5V
Current - Supply 65mA
Test Frequency 40GHz ~ 44GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1040
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1350879-HMC1040CHIPS-SX
Ultra Librarian 3D Model Ultra Librarian HMC1040CHIPS-SX CAD Model

Description

Product Overview: HMC1040CHIPS-SX

The HMC1040CHIPS-SX is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a renowned leader in high-performance analog technology. This innovative component is designed to meet the demanding requirements of modern RF and microwave systems, providing superior performance for a wide range of applications including telecommunications, aerospace and defense, and test equipment.

Key Features

  • Wide Frequency Range: The HMC1040CHIPS-SX mixer operates over a broad frequency spectrum, making it highly versatile for various signal conversion applications.
  • High Isolation: With exceptional LO to RF and IF (Local Oscillator to Radio Frequency and Intermediate Frequency) isolation, this mixer minimizes crosstalk and enhances signal integrity.
  • Low Conversion Loss: The device boasts a low conversion loss, ensuring efficient signal translation and minimal degradation.
  • Passive Double-Balanced Design: The passive double-balanced architecture of the HMC1040CHIPS-SX provides excellent linearity and a wide dynamic range.

Performance Specifications

The HMC1040CHIPS-SX mixer is optimized for downconversion and upconversion applications with a typical LO/RF frequency range from 6 GHz to 26 GHz and an IF frequency range from DC to 3.5 GHz. This wide frequency range, combined with a conversion loss of typically 9 dB, makes the HMC1040CHIPS-SX an ideal choice for complex RF systems that require reliable performance across a variety of conditions.

Applications

The flexibility and high performance of the HMC1040CHIPS-SX make it suitable for a diverse array of applications. It is particularly well-suited for:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Satellite Communications
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC1040CHIPS-SX is built with this commitment in mind, ensuring reliability and performance consistency. Whether you're designing a system for commercial or military use, this mixer provides a solution that you can trust to meet the rigorous standards of your application.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess