EN
  • EN
  • DE

HMC566-SX

Part No HMC566-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 29GHz ~ 36GHz
P1dB 12dBm
Gain 20dB
Noise Figure 2.8dB
RF Type VSAT, DBS
Voltage - Supply 3V
Current - Supply 80mA
Test Frequency 29GHz ~ 33GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC566
Standard Package 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1351260-HMC566-SX
Ultra Librarian 3D Model Ultra Librarian HMC566-SX CAD Model

Description

The HMC566-SX from Analog Devices Inc. is a high-performance, wideband Double-Balanced Mixer, designed to cater to the demanding needs of RF and microwave communication systems. This versatile component is an essential building block in applications ranging from telecommunications and satellite communications to test equipment and military systems.

Key Features

  • Frequency Range: The HMC566-SX operates over a broad frequency range, with its RF and LO frequency spanning from 6 GHz to 10 GHz, and IF frequency from DC to 3 GHz, making it highly adaptable for various signal processing tasks.
  • Conversion Loss: With a typical conversion loss of 8 dB, this mixer maintains excellent signal integrity, ensuring minimal degradation as signals are translated from one frequency to another.
  • LO/RF Isolation: It boasts an impressive LO to RF isolation of 25 dB, which minimizes the leakage of the local oscillator signal into the RF path, thereby preserving the purity of the signal.
  • Input IP3: The HMC566-SX provides a high input third-order intercept point (IP3) of 20 dBm, indicating robust linearity and the ability to handle high power levels without significant distortion.

Applications

  • Point-to-Point and Point-to-Multipoint Radio
  • Military Radar, ECM, and ECCM
  • Space and Satellite Communications
  • Test Instrumentation

Product Specifications

The HMC566-SX is provided in a RoHS-compliant, field-replaceable, SMT package, ensuring ease of integration into a variety of circuit designs. This mixer is also designed to operate over a temperature range of -40°C to +85°C, which guarantees reliable performance in diverse environmental conditions.

Conclusion

With its exceptional performance and versatility, the HMC566-SX from Analog Devices Inc. is an ideal choice for engineers looking to enhance their RF and microwave systems. Its high isolation, low conversion loss, and wide frequency range make it a powerful component for sophisticated electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.6568 $118.6568
2+ $114.7015 $229.4030
3+ $102.8359 $308.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess