EN
  • EN
  • DE

74VHC175M

Part No 74VHC175M
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 9.3ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74VHC175
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1133509-74VHC175M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC175M CAD Model

Description

The 74VHC175M is a high-speed CMOS device designed by ON Semiconductor to provide four edge-triggered D-type flip-flops with individual D inputs, Clock (CP) inputs, and Clear (CLR) inputs. Each flip-flop has a complementary Q and Q̅ outputs. This integrated circuit is a member of the 74VHC family, which is well-known for its low power consumption and high noise immunity equivalent to LS-TTL (Low-Power Schottky Transistor-Transistor Logic).

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Propagation Delay Time: Fast speed operation, which is typical for the VHC series, ensuring quick response times for high-performance systems.
  • Operating Voltage: Designed to operate with a supply voltage range of 2V to 5.5V, making it versatile for various applications and compatible with TTL levels.
  • Output Current: High-current output drive capability, which can source or sink 8 mA at 4.5V.
  • Power Dissipation: Low power dissipation characteristics, which are critical for battery-operated and power-sensitive applications.
  • Pin Configuration: The device is offered in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT).
  • Clear Input: The asynchronous clear function allows for the immediate clearing of flip-flop contents, enhancing system control.

Applications

The 74VHC175M is ideal for a wide range of applications in the consumer electronics, computing, and telecommunications sectors. It can be used in:

  • Register and counters
  • Buffer/storage registers
  • Control circuits
  • State machines

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74VHC175M is subjected to rigorous testing and quality control measures to ensure reliable performance in critical applications. The device also meets the requirements for JEDEC standards, ensuring industry-wide compatibility and interoperability.

Environmental Compliance

In alignment with global environmental standards, the 74VHC175M is manufactured with eco-friendly materials and processes. ON Semiconductor ensures that this product complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess