EN
  • EN
  • DE

SMBJ170AE3/TR13

Part No SMBJ170AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 2.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ170
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299315-SMBJ170AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ170AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ170AE3/TR13 Transient Voltage Suppressor

The SMBJ170AE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a preferred choice for safeguarding systems against sudden surges that can be caused by lightning strikes, load switch, or the destructive effects of electrostatic discharge (ESD).

Constructed with Microchip's cutting-edge technology, the SMBJ170AE3/TR13 is packaged in a compact SMB footprint, which not only saves valuable board space but also ensures a minimal impact on the overall design of the circuit. The device operates with a stand-off voltage of 170V, which makes it suitable for a wide range of applications, including industrial systems, consumer electronics, automotive subsystems, and communication infrastructure where high voltage protection is critical.

Featuring a peak pulse power dissipation of 600W for a 10/1000μs waveform, this TVS diode is capable of handling significant power spikes without sustaining damage. It also boasts a fast response time, typically in the picosecond range, ensuring that the protected components are shielded from transients almost instantaneously. The SMBJ170AE3/TR13 meets or exceeds the requirements of the IEC 61000-4-2 standard for ESD protection, providing confidence in its ability to perform under stressful electrical conditions.

The device is also characterized by its low incremental surge resistance and excellent clamping capability, which ensures that the voltage presented to the protected component does not exceed the device's breakdown voltage. This feature is crucial for preventing damage to sensitive circuitry that can be caused by overvoltage conditions.

Offered in a tape and reel package designated by the suffix TR13, the SMBJ170AE3/TR13 is optimized for automated assembly processes, making it an efficient choice for high-volume production. Its robust design and reliable performance make it an essential component for designers looking to enhance the durability and longevity of their electronic products.

With the SMBJ170AE3/TR13, Microchip Technology continues to demonstrate its commitment to providing high-quality, reliable protection solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess