EN
  • EN
  • DE

MMG2401NR2

Part No MMG2401NR2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
Gain 26.5dB
RF Type 802.11g
Voltage - Supply 3.3V
Current - Supply 210mA
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number MMG24
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345930-MMG2401NR2
Ultra Librarian 3D Model Ultra Librarian MMG2401NR2 CAD Model

Description

Product Overview: MMG2401NR2 - NXP

The MMG2401NR2 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors. This advanced LDMOS transistor is specifically engineered to deliver exceptional power and efficiency for a wide range of RF energy applications. With its robust construction and cutting-edge technology, the MMG2401NR2 is an ideal choice for applications requiring high power density and reliability.

Key Features:

  • Frequency Range: The MMG2401NR2 operates effectively within the 2400 to 2500 MHz frequency band, making it perfect for 2.4 GHz ISM band applications, including industrial heating, medical applications, and RF plasma lighting.
  • High Power: With an output power of 1.8 W, this transistor is capable of delivering significant RF power, which is essential for applications that require high energy efficiency and performance.
  • High Gain: The device offers a high gain of 14 dB, ensuring that the signal is amplified effectively to meet the stringent requirements of modern RF systems.
  • Efficiency: The MMG2401NR2 boasts impressive efficiency, which is critical for reducing thermal loads and improving the overall system reliability and longevity.
  • Thermal Management: Designed with advanced thermal management features, the transistor maintains stability and performance even under high-temperature operating conditions.
  • Package: The MMG2401NR2 comes in a compact and durable plastic package, which is designed to be easy to integrate into various circuit designs.

Applications:

  • Industrial Heating and Drying Systems
  • Medical Diathermy Devices
  • RF Plasma Lighting
  • Wireless Power Transmission
  • RF Cooking and Defrosting

The MMG2401NR2 is a testament to NXP's commitment to providing high-quality, reliable RF solutions that meet the evolving needs of the industry. Whether you're designing systems for medical, industrial, or consumer applications, the MMG2401NR2 offers the performance and durability needed to create efficient and effective products.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess