EN
  • EN
  • DE

AMFW-6S-07200850-50

Part No AMFW-6S-07200850-50
Manufacturer L3 Narda-MITEQ
Catalog RF Amplifiers
Description AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr L3 Narda-MITEQ
Series *
Package Box
Base Product Number AMFW-6S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1351701-AMFW-6S-07200850-50
Ultra Librarian 3D Model Ultra Librarian AMFW-6S-07200850-50 CAD Model

Description

The AMFW-6S RF amplifier is a high-performance device from L3 Narda-MITEQ, designed for use in RF and wireless applications.

  • Package: Box
  • Standard Package: 1
  • MSL Level: 1
  • REACH: Unaffected

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess