EN
  • EN
  • DE

HMC817LP4ETR

Part No HMC817LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 550MHz ~ 1.2GHz
P1dB 21dBm
Gain 16dB
Noise Figure 0.5dB
RF Type General Purpose
Voltage - Supply 3V, 5V
Current - Supply 95mA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC817
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1156935-HMC817LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC817LP4ETR CAD Model

Description

Product Overview: HMC817LP4ETR by Analog Devices Inc.

The HMC817LP4ETR is a high-performance, wideband, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. Designed to meet the needs of demanding RF and microwave applications, this device offers a versatile solution for frequency synthesis and clock generation in a compact 4x4 mm QFN package.

Key Features

  • Wide Frequency Range: The VCO in the HMC817LP4ETR covers a broad frequency range, enabling it to be used in a variety of applications across different industries, including wireless infrastructure, test and measurement, and aerospace and defense.
  • Low Phase Noise: With its low phase noise performance, the HMC817LP4ETR is ideal for applications requiring a clean signal source, ensuring minimal interference and high signal integrity.
  • High Output Power: The device provides a stable and strong signal output, which is crucial for maintaining the performance and reliability of RF systems.
  • Fractional-N Frequency Synthesis: The fractional-N synthesizer allows for fine frequency resolution, which is essential for modern communication systems that require precise frequency control.
  • Programmable: Users can program the device through a serial interface, offering flexibility in configuring the PLL to suit specific application requirements.
  • Integrated Phase Detector and Charge Pump: These features simplify the design and reduce the number of external components needed, leading to a more compact system design.

Applications

The versatility of the HMC817LP4ETR makes it suitable for a wide range of applications, including:

  • Wireless communication systems
  • Point-to-point and multi-point radios
  • Satellite communication equipment
  • Test and measurement equipment
  • Electronic warfare and radar systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC817LP4ETR is no exception. This product is manufactured to meet high standards, ensuring performance and durability for the most challenging applications.

For engineers and system designers looking for a reliable and high-performance PLL with an integrated VCO, the HMC817LP4ETR from Analog Devices Inc. offers a compelling solution that combines functionality, integration, and precision in a small form factor.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess