Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage ±5V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785714-MAX262AEWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX262
Introduction Date October 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX262AEWG+ CAD Model

Description

MAX262AEWG+ Programmable Universal Active Filter

The MAX262AEWG+ is a high-performance, programmable universal active filter from Maxim Integrated, designed to cater to a wide range of filtering applications. This versatile component is capable of being configured to provide various filter types including low-pass, high-pass, band-pass, band-stop (notch), and all-pass filters. The MAX262AEWG+ stands out due to its ease of programmability and flexibility, making it an ideal choice for signal processing tasks where precision filtering is critical.

Constructed with a CMOS process, the MAX262AEWG+ offers a dynamic range that is significantly improved compared to its predecessors. It operates in the frequency range of 0.1Hz to 100kHz, which can be extended with external components. The filter's frequency is programmable through an external clock or a set of resistors, enabling users to tailor the filter characteristics to specific requirements without the need to switch components.

One of the key features of the MAX262AEWG+ is its low sensitivity to component tolerances, ensuring stable filter characteristics over temperature and process variations. The device is equipped with two independent filter blocks, each programmable as 2nd-order or cascaded to form a 4th-order filter. This level of integration reduces the need for additional external components, simplifying the design and saving board space.

The MAX262AEWG+ comes in a wide-body 24-pin SOIC package, providing a compact solution for space-constrained applications. Its power supply range of ±4.5V to ±8V allows for flexible integration into various system designs. Additionally, the device features a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), making it suitable for high-fidelity audio applications, instrumentation, and control systems.

With its programmable nature and high-performance specifications, the MAX262AEWG+ from Maxim Integrated is an excellent choice for designers looking to implement reliable and precise filtering capabilities in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Need more? Email Us
ECAD model for HMC895LP4ETR
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Need more? Email Us
ECAD model for HMC894LP5ETR
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention