EN
  • EN
  • DE

MAX296EPA

Part No MAX296EPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212831-MAX296EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX296EPA CAD Model

Description

Maxim Integrated MAX296EPA: High-Performance, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX296EPA from Maxim Integrated is a highly sophisticated, 8th-order, lowpass, elliptic, switched-capacitor filter that delivers exceptional performance for a variety of signal processing applications. This precision filter component is designed to provide sharp cutoff characteristics, making it ideal for anti-aliasing applications, noise reduction, and signal conditioning in both audio and data communication systems.

Encased in a compact 8-pin DIP package, the MAX296EPA offers a pre-tuned 50kHz cutoff frequency, which can be adjusted down to 1Hz or up to the maximum frequency by connecting an external clock signal. This flexibility allows designers to use the same part in multiple applications, saving both time and resources in the design process.

One of the standout features of the MAX296EPA is its elliptic filter response, which provides a steep transition band and excellent stopband attenuation. This makes it highly effective at rejecting unwanted frequencies and minimizing signal distortion. The filter's 8th-order design ensures a very flat passband and a sharp roll-off, which is essential for maintaining the integrity of the desired signal.

The device operates from a single +5V supply, making it suitable for use in both portable and fixed electronic systems. Additionally, the MAX296EPA features a low THD (Total Harmonic Distortion) of 0.01% and a dynamic range of 86dB, ensuring high-fidelity signal processing. Its switched-capacitor design eliminates the need for external resistors and capacitors, simplifying the design and reducing the overall component count.

For designers looking to integrate the MAX296EPA into their systems, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures a smooth integration process and helps to accelerate the time-to-market for products incorporating this advanced filter technology.

In summary, the MAX296EPA from Maxim Integrated is a versatile, high-performance filter solution that offers design engineers the precision and flexibility needed for demanding signal processing tasks. With its advanced features and ease of use, it is a valuable component for enhancing the performance of a wide range of electronic products.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess