Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Non-Isolated
Power - Output 1.125W
Voltage - Output 5V, 15V
Output Current 120mA, 35mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS77401, UCC3889
Win Source Part Number 798738-UCC3889EVM
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3889EVM
Introduction Date November 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3889EVM CAD Model

Description

The UCC3889EVM from Texas Instruments is a state-of-the-art evaluation module designed for testing the capabilities and performance of the UCC3889 Power Factor Correction (PFC) controller IC. This evaluation module provides designers and engineers with a robust platform to develop and optimize PFC applications in a variety of power systems.

The UCC3889 PFC controller IC is specifically engineered to enhance power system performance by improving power factor and reducing harmonic distortion. It is a critical component for applications requiring high efficiency and compliance with regulatory standards for power quality. The UCC3889EVM allows for comprehensive evaluation of this technology, making it an invaluable tool for the development of power supplies, lighting systems, and other power-sensitive equipment.

Key Features

  • Integrated Evaluation Platform: The UCC3889EVM is fully assembled and tested, providing an immediate environment for evaluating the UCC3889 PFC controller.
  • Advanced Control: The module showcases the UCC3889’s advanced features, such as its ability to maintain a high power factor and low THD across a wide range of load conditions.
  • User-Friendly Interface: With accessible test points and onboard indicators, the UCC3889EVM is designed for ease of use and quick assessment of the controller's performance.
  • Versatility: The evaluation module can be used to test the UCC3889 in various circuit configurations, enabling its use in multiple application scenarios.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematic diagrams, and application notes, to assist users in maximizing the utility of the evaluation module.

Applications

  • AC-DC Power Supplies
  • Industrial Power Systems
  • Lighting Ballasts
  • Telecommunications Equipment
  • Energy-Efficient Power Solutions

With the UCC3889EVM, Texas Instruments delivers a versatile and powerful tool for the development and testing of PFC solutions, ensuring that engineers can design systems that not only meet but exceed the demands of modern power efficiency and quality standards.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP10672
Need more? Email Us
ECAD model for NCP10672B15GEVB
Allegro MicroSystems, LLC
BOARD DEMO FOR A8650 / A8650 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8650KLY-01-MH-DK
Texas Instruments
TPS650330-Q1 AUTOMOTIVE CAMERA M
Need more? Email Us
ECAD model for TPS650330Q1EVM
Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#
STMicroelectronics
Hybrid emitter switched bipolar transistor ESBT 2200V - 3A - 0.33OHM
Need more? Email Us
ECAD model for STC03DE220HV
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#
Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention