Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953361-FJ8066202499212
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066202499212 CAD Model

Description

The FJ8066202499212 is an Intel embedded microprocessor designed for applications demanding reliable performance and power efficiency. It's part of the Intel family aimed at embedded systems, which can include anything from industrial control systems to network appliances. The exact specifications require consulting Intel's documentation, but we can define its typical features and applications.

Applications:

  • Industrial Control Systems: Used in Programmable Logic Controllers (PLCs), Human Machine Interfaces (HMIs), and data acquisition systems for automation and monitoring.
  • Network Appliances: Implemented in routers, firewalls, and network storage devices for handling network traffic and security.
  • Medical Devices: Integrated into medical imaging equipment, diagnostic tools, and patient monitoring systems for data processing and analysis.
  • Digital Signage: Used in digital displays, kiosks, and interactive systems for content playback and management.
  • Transportation Systems: Applied in in-vehicle infotainment systems, fleet management, and railway control systems for communication and data logging.

Features:

  • Multi-Core Processing: Typically features multiple cores for enhanced performance in multi-threaded applications.
  • Integrated Graphics: Includes an integrated GPU (Graphics Processing Unit) for displaying visual content and accelerating graphics-intensive tasks.
  • Memory Support: Supports DDR3 or DDR4 memory for high-speed data access.
  • PCI Express Connectivity: Provides PCI Express lanes for connecting to various peripherals and expansion cards.
  • Low Power Consumption: Designed for power efficiency, which is crucial for embedded applications and extends battery life in portable systems.
  • Extended Lifecycle: Offered with long-term availability and support, critical for embedded systems that require consistent hardware platforms.

Benefits:

  • Reliable Performance: Delivers stable performance for demanding embedded tasks.
  • Integrated Solution: Integrates the CPU, GPU, and memory controller into a single chip, reducing system complexity and cost.
  • Power Efficiency: Optimizes power consumption for prolonged operation without excessive heat generation.
  • Long-Term Availability: Ensures consistent hardware platforms for embedded systems requiring extended lifecycles.
  • Security Features: Incorporates security features to protect against unauthorized access and threats.

Additional Details:

Detailed specifications of the FJ8066202499212, like clock speed, cache size, and TDP (Thermal Design Power), can be found in Intel's official documentation or through their ARK (Architecture Reference Key) database. These processors are designed to handle a variety of I/O interfaces, including USB, SATA, Ethernet, and serial ports, facilitating connectivity with external devices and networks.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $5.5415
ECAD model for N9H20K31N
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
Automotive and Infotainment Applications Processors | IC MPU I.MX53 800MHZ 529TEBGA
Lowest to $242.3882
ECAD model for MCIMX536AVV8C
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention