EN
  • EN
  • DE

HMC894LP5ETR

Part No HMC894LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center -
Number of Filters 1
Filter Order -
Voltage - Supply 14V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC894
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354582-HMC894LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC894LP5ETR CAD Model

Description

Product Overview: HMC894LP5ETR by Analog Devices Inc.

The HMC894LP5ETR is a cutting-edge Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to deliver exceptional performance for a wide range of applications, including telecommunications, military, and aerospace systems.

Key Features

  • Frequency Range: The HMC894LP5ETR operates over a broad frequency range, providing versatile solutions for various RF and microwave applications.
  • Output Power: It offers a stable output power level, ensuring consistent signal quality throughout its operating range.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO ensures low noise operation, which is critical for high-performance communication systems.
  • Power Supply: The device operates on a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Package: Encased in a compact LP5ETR package, the HMC894LP5ETR is designed for easy integration into space-constrained applications while providing robust performance.

Applications

The versatility of the HMC894LP5ETR makes it suitable for a multitude of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and measurement systems
  • Satellite communication equipment
  • Electronic warfare and radar systems
  • Other RF and microwave applications where a stable and low phase noise VCO is required

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC894LP5ETR is no exception, manufactured with precision to ensure it meets the rigorous demands of the most challenging environments and applications.

Conclusion

With its broad frequency range, stable output power, low phase noise, and compact packaging, the HMC894LP5ETR from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable VCO solution. Its adaptability across various industries and applications makes it an invaluable component in advancing the capabilities of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess