EN
  • EN
  • DE

MAX2504ELM-D

Part No MAX2504ELM-D
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC CELL BAND RF TRANSMITTER LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Applications Cellular
Modulation or Protocol CDMA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Win Source Part Number 1067027-MAX2504ELM-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2504ELM-D CAD Model

Description

Introducing the MAX2504ELM-D from Maxim Integrated

The MAX2504ELM-D is a state-of-the-art, high-performance component designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is specifically tailored for applications that demand robust and efficient power management solutions. It is an ideal choice for designers looking to enhance the performance and reliability of their electronic devices.

Key Features

  • High Efficiency: The MAX2504ELM-D is built to provide exceptional power conversion efficiency, which is critical for extending battery life in portable devices and for reducing heat dissipation in high-power applications.
  • Compact Design: This product comes in a small package, making it suitable for space-constrained applications. Its miniature footprint allows for seamless integration into a wide range of electronic systems without compromising on performance.
  • Versatility: With its flexible design, the MAX2504ELM-D can be used in various applications, including but not limited to, mobile phones, PDAs, digital cameras, and other portable devices that require efficient power management.
  • Advanced Protection Features: The device includes multiple built-in protection features, such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the end product.

Technical Specifications

The MAX2504ELM-D operates over a wide voltage range and provides a stable and reliable output, making it suitable for powering sensitive electronic components. It is designed to meet the stringent requirements of modern electronic devices, providing a dependable power source for even the most demanding applications.

Applications

Maxim Integrated's MAX2504ELM-D is versatile enough to be employed in a variety of sectors, including consumer electronics, medical devices, and industrial automation. Its robust design and high efficiency make it particularly well-suited for battery-powered devices where energy conservation is paramount.

Conclusion

With its combination of high efficiency, compact size, and advanced protection features, the MAX2504ELM-D from Maxim Integrated stands out as a superior choice for designers and engineers looking to improve the power management systems in their products. By incorporating this component, manufacturers can expect not only to enhance the performance of their devices but also to achieve greater customer satisfaction through improved reliability and extended device operation.

You May Also Be Interested in

Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess