EN
  • EN
  • DE

MAX2901ETI+T

Part No MAX2901ETI+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 902MHz ~ 928MHz
Applications ISM
Modulation or Protocol ASK, BPSK
Power - Output 20dBm
Current - Transmitting 200mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Win Source Part Number 138033-MAX2901ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2901ETI+T CAD Model

Description

Product Overview: MAX2901ETI+T from Maxim Integrated

The MAX2901ETI+T is a high-performance, single-chip RF transmitter from Maxim Integrated, designed to deliver a robust and efficient wireless communication solution. This integrated circuit is tailored for ISM-band applications, operating in the frequency range of 300MHz to 450MHz, making it an ideal choice for a variety of industrial, medical, and consumer products that require reliable wireless connectivity.

Key Features

  • Frequency Range: The device supports a frequency range of 300MHz to 450MHz, enabling its use in a wide array of ISM band applications.
  • Output Power: It offers programmable output power, up to +13dBm, allowing for flexible control over transmission strength based on the specific requirements of the application.
  • Modulation: The MAX2901ETI+T supports FSK, GFSK, OOK, and ASK modulation schemes, providing versatility to accommodate different wireless communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps in extending the battery life of portable devices.
  • Integrated Features: It includes an integrated voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a fractional-N frequency synthesizer for precise frequency generation and stability.
  • Small Footprint: The compact QFN package (28-pin, 5mm x 5mm) is suitable for space-constrained applications.

Applications

The MAX2901ETI+T is versatile enough to be used in a variety of applications, including:

  • Automated Meter Reading (AMR)
  • Wireless Alarm and Security Systems
  • Home Automation
  • Industrial Control
  • Remote Keyless Entry (RKE)
  • Medical Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2901ETI+T is no exception. It is built to meet high standards, ensuring stable performance even in challenging environments. The device is available in tape and reel packaging, making it suitable for automated assembly processes, and it is lead-free and RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3301 $65.3107
16+ $7.6553 $122.4848
24+ $7.4163 $177.9912
33+ $7.1772 $236.8476
42+ $6.9381 $291.4002
56+ $6.2197 $348.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess