EN
  • EN
  • DE

MAX19996AETP+T

Part No MAX19996AETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 2-3.9GHZ DWNCONV 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type LTE, MMDS, WCS, WiMAX
Frequency 2GHz to 3.9GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.6dB
Secondary Attributes Down Converter
Operating Supply Current 150mA, 245mA
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1066827-MAX19996AETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19996AETP+T CAD Model

Description

The MAX19996AETP+T from Maxim Integrated is a high-performance, downconverting RF mixer designed to provide exceptional linearity and noise performance in a compact package. This device is ideal for applications in wireless infrastructure, satellite communications, and broadband wireless access systems where high dynamic range and low distortion are critical.

Key Features

  • Frequency Range: The MAX19996AETP+T operates over a wide frequency range, with an RF input frequency from 2000MHz to 3000MHz, making it versatile for various communication bands.
  • High Linearity: It offers excellent linearity with a high third-order intercept point (IIP3) of 24.5dBm, ensuring strong performance in environments with multiple signal paths.
  • Low Noise Figure: With a low noise figure of 10dB, it minimizes the addition of noise to the signal, which is critical for maintaining signal integrity in RF systems.
  • Integrated LO Buffer: The integrated local oscillator (LO) buffer reduces the need for external components, simplifying design and conserving board space.
  • Lead-Free Package: The device comes in a lead-free, 20-pin TQFN-EP package, aligning with current environmental standards and regulations.

Performance and Integration

The MAX19996AETP+T provides a conversion gain of 7.9dB, which can be advantageous in systems where signal strength needs to be maintained or boosted. The integrated LO switch, LO buffer, and RF balun simplify the overall design, reduce external component count, and save space on the PCB. This integration also helps to reduce the system's bill of materials (BOM) cost and simplifies the assembly process.

Application Flexibility

Designed to be flexible, the MAX19996AETP+T supports a variety of wireless applications, including base station transceivers for cellular networks, point-to-point backhaul radios, and satellite IF processors. Its robust performance characteristics make it an excellent choice for engineers looking for a mixer that can handle complex RF environments without compromising on quality or efficiency.

With Maxim Integrated's reputation for quality and reliability, the MAX19996AETP+T is a go-to component for RF designers seeking to optimize their high-frequency signal chains.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0386 $68.1544
9+ $13.9801 $125.8209
13+ $13.5435 $176.0655
18+ $13.1069 $235.9242
23+ $12.6692 $291.3916
31+ $11.3594 $352.1414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess