EN
  • EN
  • DE
  • IT

TPS61251DGSR

Part No TPS61251DGSR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707926-TPS61251DGSR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61251DGSR CAD Model

Description

The TPS61251DGSR is a high-efficiency boost converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of portable and battery-powered applications that require a higher voltage from a lower voltage power source.

Key Features

  • Input Voltage Range: The TPS61251DGSR operates with an input voltage range from 2.3V to 5.5V, making it suitable for a wide array of single-cell lithium-ion or other battery configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 5.5V to match the voltage requirements of various devices and applications.
  • High Efficiency: With a 96% efficiency rating, this boost converter ensures minimal energy loss during voltage conversion, thereby extending battery life and improving overall performance.
  • Power Save Mode: The device includes an intelligent power save mode that reduces quiescent current and maintains high efficiency during light load conditions.
  • Protection Features: The TPS61251DGSR is equipped with over-temperature and over-current protection, ensuring the safety and reliability of your application under various conditions.

Applications

The versatility of the TPS61251DGSR makes it an ideal choice for a range of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals
  • Medical devices
  • Power banks
  • Smart meters

Package and Quality

The TPS61251DGSR comes in a compact VSSOP-10 (DGSR) package that is optimized for space-constrained applications. Texas Instruments is committed to providing high-quality products, and this boost converter is no exception. It is RoHS compliant and designed to meet the rigorous standards of the electronics industry.

Conclusion

Whether you're developing a new portable device or upgrading an existing one, the TPS61251DGSR from Texas Instruments provides a reliable and efficient solution for your power conversion needs. Its combination of flexibility, efficiency, and protection features make it a smart choice for designers looking to maximize battery life and performance.

You May Also Be Interested in

Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2608
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $6.4959
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $13.4708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess