EN
  • EN
  • DE

FIN324CMLX

Part No FIN324CMLX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description 24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series μSerDes
Packaging Reel - TR
Function Serializer/Deserializer
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 24/2
Number of Outputs 4/24
Operating Supply Voltage 1.6 V ~ 3 V
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-MLP (6x6)
Win Source Part Number 1174299-FIN324CMLX
Manufacturer Homepage www.fairchildsemi.com
Family Name FIN324C
Introduction Date March 13, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FIN324CMLX CAD Model

Description

The FIN324CMLX is a μSerDes Serializer/Deserializer from Fairchild/ON Semiconductor.

  • Package: 40-WFQFN Exposed Pad
  • Mounting: SMD
  • Operating Temperature Range: -30°C to 85°C (TA)
  • Operating Supply Voltage: 1.6 V ~ 3 V
  • Inputs: 24/2
  • Outputs: 4/24
  • Application: Integrated Circuits (ICs) and is a part of the FIN324C family
  • Data Rate: not specified
  • Status: obsolete
  • Packaging: reel-tr
  • Supply and Demand Status: limited
  • EOL Date: obsolete
  • Compliance: Halogen Free

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess