EN
  • EN
  • DE
  • IT

LT5521EUF#TRPBF

Part No LT5521EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-3.7GHZ UP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, PHS, UMTS, WCDMA
Frequency 10MHz to 3.7GHz
Number of Mixers 1
Gain -0.5dB
Noise Figure 12.5dB
Secondary Attributes Up Converter
Operating Supply Current 98mA
Supply Voltage - Operating 3.15 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 302941-LT5521EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5521EUF#TRPBF CAD Model

Description

The LT5521EUF#TRPBF is a high-performance, active mixer IC designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the analog IC marketplace. This mixer is part of a series of high linearity, low power active mixers, which are ideally suited for a wide range of applications including wireless communications, broadband, and RF systems.

Key Features:

  • Wide Frequency Range: The LT5521EUF#TRPBF operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Linearity: It offers excellent linearity, which is essential for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for high-performance receivers where signal clarity is paramount.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design and reduces the need for external components.
  • Single-ended RF and LO Inputs: This feature allows for easier integration into existing designs and reduces design complexity.
  • Power Efficient: The LT5521EUF#TRPBF is designed for low power consumption, making it suitable for battery-powered devices.

Applications:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Broadband Wireless Access
  • Portable Wireless Devices
  • RFID Readers
  • Test Equipment

The LT5521EUF#TRPBF is packaged in a compact, 16-lead QFN package and is specified for operation from –40°C to 85°C, which means it can perform reliably in a wide range of environmental conditions. Its high level of integration and performance characteristics make it an excellent choice for designers looking to optimize their RF signal chain for performance and cost.

Linear Technology's dedication to high-quality design and manufacturing ensures that the LT5521EUF#TRPBF mixer will provide robust performance for critical RF and microwave applications, maintaining signal fidelity while minimizing power usage and part count in the signal chain.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7027 $51.4054
5+ $21.0894 $105.4470
8+ $20.4304 $163.4432
11+ $19.7713 $217.4843
14+ $19.1123 $267.5722
18+ $17.1352 $308.4336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess