The LT5560EDD#PBF is a high-performance, low power, active RF mixer from Linear Technology. Designed to provide excellent linearity and noise performance across a wide frequency range, this versatile mixer is an ideal choice for a variety of wireless applications, including cellular, broadband wireless access, and ISM band communications.
Key Features
- Frequency Range: The LT5560EDD#PBF operates over a broad frequency range, making it suitable for multiple RF applications.
- Low Power Consumption: With a supply voltage of 2.7V to 6V, it offers a low power solution for battery-powered devices.
- High Linearity: This mixer provides high linearity, which is essential for maintaining signal integrity in communication systems.
- Low Noise Figure: Its low noise figure ensures minimal signal degradation, which is crucial for high-performance RF systems.
- Integrated LO Buffer: The device includes an integrated LO buffer, reducing the need for external components and simplifying design.
- Compact Package: Housed in a compact 8-lead DFN package, the LT5560EDD#PBF is designed for space-constrained applications.
Applications
The LT5560EDD#PBF is versatile enough to be used in a variety of applications, including:
- Wireless infrastructure
- Broadband wireless access
- Portable wireless
- ISM band transceivers
- RFID readers
Product Quality and Reliability
Linear Technology is known for its commitment to quality and reliability. The LT5560EDD#PBF is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. With its robust design and Linear Technology's reputation for quality, this RF mixer is a reliable choice for designers looking to enhance their wireless systems.